The 2P25U3/54 is a two-phase busbar with standard spacing, constructed of copper with polyamide insulation, rated for 100 A per phase at 600 V AC/DC and a short circuit withstand of 10 kA. It contains 54 poles and has an overall length of 960 mm. The busbar complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. It is designed to connect Supplementary Protectors and Manual Motor Controllers, with line/load reversibility and the ability to be cut without loss of listing. Power feeding supports up to 100 A per phase through direct or end-feed methods, and accessory caps are available for insulation. The unit is listed for use with Altech R-Series, ABL UR, V-EA, and MA products, and similar UL1077/508-compliant
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3/54 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |