Hubbell Electrical Products Utility Box - Steel 8663

Description
UTILITY TYPE STEEL MATERIAL 2 1/8 INCH 2.125 WIDTH IN INCH 4 INCH 1 7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (2) 3/4 INCH CONDUIT BOTTOM, (4) 4 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UTILITY TYPE STEEL MATERIAL 2 1/8 INCH 2.125 WIDTH IN INCH 4 INCH 1 7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (2) 3/4 INCH CONDUIT BOTTOM, (4) 4 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 8663 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
8663
Utility Box - Steel 8663
UTILITY TYPE STEEL MATERIAL 2 1/8 INCH 2.125 WIDTH IN INCH 4 INCH 1 7/8 INCH 1.875 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL 50 STANDARD PACKAGE 13 CU INCH CAPACITY (2) 3/4 INCH CONDUIT BOTTOM, (4) 4 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE 8 KNOCKOUT(S) (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION RACO[R] BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UTILITY TYPE
  • STEEL MATERIAL
  • 2 1/8 INCH
  • 2.125 WIDTH IN INCH
  • 4 INCH
  • 1 7/8 INCH
  • 1.875 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 13 CU INCH CAPACITY
  • (2) 3/4 INCH CONDUIT BOTTOM, (4) 4 3/4 INCH CONDUIT SIDES, (2) 3/4 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (2) BOTTOM, (4) SIDES, (2) ENDS KNOCKOUT LOCATION
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8663
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2.12 inch (53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details