Hammond Manufacturing Company Inc. Electrical - Aluminum - Wallmount Enclosures 1418N4ALC6

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin. Door is secured with easily operated aluminum clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge steel inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Door Clamping Hardware Window Kits Lock kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00 1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00 1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00 1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00 1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00 1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00 1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00 1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00 1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00 1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00 1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00 1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Aluminum - Wallmount Enclosures
1418N4ALC6
Electrical - Aluminum - Wallmount Enclosures 1418N4ALC6
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin. Door is secured with easily operated aluminum clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge steel inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Door Clamping Hardware Window Kits Lock kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00 1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00 1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00 1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00 1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00 1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00 1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00 1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00 1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00 1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00 1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00 1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 4, 4X, 12 and 13
  • CSA Type 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure excludes flowing liquids and contaminants.
  • Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin.
  • Door is secured with easily operated aluminum clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge steel inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are natural unfinished aluminum.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Door Stop Kit
  • Door Clamping Hardware
  • Window Kits
  • Lock kit
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00
1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00
1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00
1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00
1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00
1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00
1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00
1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00
1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00
1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00
1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00
1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00

Supplier's Site
 - 8672552 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 1418 series junction boxes have a body formed from 0.08 (body) and 0.100 (door) inch type 5052 H-32 aluminium. They have been designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. They are IP66 rated thus providing protection where nearby equipment may need to be hosed down or in applications where the environment is very wet such as outdoor applications. The cover and enclosure are a natural unfinished aluminium and the removable inner panel has been finished in a white powder coating. • Formed from 2.05 mm (body) / 2.54 mm (door) type 5052 H-32 aluminium. • Smooth, continuously welded seams without knockouts, cut-outs or holes. • Door and body stiffeners are provided in the larger enclosures for extra rigidity. • Welded brackets provide for enclosure mounting. • Formed lip on door and enclosure excludes flowing liquids and contaminants. • Aluminium continuous hinge on door may be removed by pulling the aluminium hinge pin. • Door is secured with easily operated aluminium clamps. • Provision for padlocking. • Seamless poured-in place gasket. • Removable 12 gauge inner panel is included. • Collar studs are provided for mount­ing inner panels. • Bonding stud is provided on the door and a grounding stud is provided in the enclosure. • Literature pocket is provided for the inside of the door. • RoHS compliant External Height = 508 mm External Width = 406 mm External Depth = 152mm External Dimensions = 508 x 406 x 152mm Body Material = Aluminium Transparent Door = No IP Rating = IP66 Chassis Plate = Yes Door Lock Type = Clamp Gland Plate = No

The 1418 series junction boxes have a body formed from 0.08 (body) and 0.100 (door) inch type 5052 H-32 aluminium. They have been designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. They are IP66 rated thus providing protection where nearby equipment may need to be hosed down or in applications where the environment is very wet such as outdoor applications. The cover and enclosure are a natural unfinished aluminium and the removable inner panel has been finished in a white powder coating.
• Formed from 2.05 mm (body) / 2.54 mm (door) type 5052 H-32 aluminium. • Smooth, continuously welded seams without knockouts, cut-outs or holes. • Door and body stiffeners are provided in the larger enclosures for extra rigidity. • Welded brackets provide for enclosure mounting. • Formed lip on door and enclosure excludes flowing liquids and contaminants. • Aluminium continuous hinge on door may be removed by pulling the aluminium hinge pin. • Door is secured with easily operated aluminium clamps. • Provision for padlocking. • Seamless poured-in place gasket. • Removable 12 gauge inner panel is included. • Collar studs are provided for mount­ing inner panels. • Bonding stud is provided on the door and a grounding stud is provided in the enclosure. • Literature pocket is provided for the inside of the door. • RoHS compliant
External Height = 508 mm
External Width = 406 mm
External Depth = 152mm
External Dimensions = 508 x 406 x 152mm
Body Material = Aluminium
Transparent Door = No
IP Rating = IP66
Chassis Plate = Yes
Door Lock Type = Clamp
Gland Plate = No

Supplier's Site
Boxes - 1418N4ALC6-ND - DigiKey
Thief River Falls, MN, United States
Box Metal, Aluminum Natural Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 6.000" (152.40mm)

Box Metal, Aluminum Natural Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 6.000" (152.40mm)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4ALC6
Electrical Enclosures 1418N4ALC6
Electrical Enclosures 1Door Aluminum+Panel NEMA4 20x16x6"

Electrical Enclosures 1Door Aluminum+Panel NEMA4 20x16x6"

Supplier's Site Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4ALC6 8672552 1418N4ALC6-ND 1418N4ALC6
Product Name Electrical - Aluminum - Wallmount Enclosures Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 20 inch (508 mm) 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm) 16 inch (406 mm) 16 inch (406 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm) 6 inch (152 mm)
Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455L1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1457JEP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum (Die-Cast Alloy)
NEMA Rating NEMA Enclosures
View Details