Hipotronics, Inc. HiPot 860PL

Description
The 860PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 60kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay Applications DC field testing of cables Transformers Electrical switchgear Motors Generators The Hipotronics 860PL offers 60kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.
Description
The 860PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 60kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay Applications DC field testing of cables Transformers Electrical switchgear Motors Generators The Hipotronics 860PL offers 60kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

Suppliers

Company
Product
Description
Supplier Links
HiPot 860PL
The 860PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz Current: 3A Output voltage: 60kV at 5mA Low output impedance No internal leakage at full load HV output switch-pushbutton ON/OFF Fused Input Instantaneous overload relay HV Shorting relay Applications DC field testing of cables Transformers Electrical switchgear Motors Generators The Hipotronics 860PL offers 60kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

The 860PL is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input voltage: 120V, 60 Hz, or 220V, 50/60 Hz
  • Current: 3A
  • Output voltage: 60kV at 5mA
  • Low output impedance
  • No internal leakage at full load
  • HV output switch-pushbutton ON/OFF
  • Fused Input
  • Instantaneous overload relay
  • HV Shorting relay

Applications

  • DC field testing of cables
  • Transformers
  • Electrical switchgear
  • Motors
  • Generators

The Hipotronics 860PL offers 60kV and is a self-contained package which is complete from input line cord to output HV cable. Negative polarity is standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 860PL
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203K - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 15000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details