Hubbell Electrical Products Round Box - Nonmetallic 7922RAC

Description
CEILING, OLD WORK TYPE PVC MATERIAL 2 11/16 INCH 2.6875 DEPTH IN INCH 4.375 DIAMETER IN INCH UL 514-C APPROVAL 4 3/8 INCH DIAMETER (2) NAIL MOUNTING 50 STANDARD PACKAGE 17.3 CU INCH CAPACITY NON METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND COLOR BLACK DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN
Datasheet
Description
CEILING, OLD WORK TYPE PVC MATERIAL 2 11/16 INCH 2.6875 DEPTH IN INCH 4.375 DIAMETER IN INCH UL 514-C APPROVAL 4 3/8 INCH DIAMETER (2) NAIL MOUNTING 50 STANDARD PACKAGE 17.3 CU INCH CAPACITY NON METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND COLOR BLACK DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7922RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7922RAC
Round Box - Nonmetallic 7922RAC
CEILING, OLD WORK TYPE PVC MATERIAL 2 11/16 INCH 2.6875 DEPTH IN INCH 4.375 DIAMETER IN INCH UL 514-C APPROVAL 4 3/8 INCH DIAMETER (2) NAIL MOUNTING 50 STANDARD PACKAGE 17.3 CU INCH CAPACITY NON METALLIC SHEATHED CABLE CLAMP CABLE ENTRY RACO[R] BRAND COLOR BLACK DEPTH IN INCH - UOM IN DIAMETER IN INCH - UOM IN
  • CEILING, OLD WORK TYPE
  • PVC MATERIAL
  • 2 11/16 INCH
  • 2.6875 DEPTH IN INCH
  • 4.375 DIAMETER IN INCH
  • UL 514-C APPROVAL
  • 4 3/8 INCH DIAMETER
  • (2) NAIL MOUNTING
  • 50 STANDARD PACKAGE
  • 17.3 CU INCH CAPACITY
  • NON METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • RACO[R] BRAND
  • COLOR BLACK
  • DEPTH IN INCH - UOM IN
  • DIAMETER IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7922RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details