Hubbell Electrical Products Switch Box - Nonmetallic 7645RAC

Description
GANGABLE TYPE PVC MATERIAL 7-5/8 INCH 3-11/16 INCH 2-5/8 INCH 4 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, (2) NAILS, STUD MOUNTING 25 STANDARD PACKAGE 55 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 8 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 7-5/8 INCH 3-11/16 INCH 2-5/8 INCH 4 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, (2) NAILS, STUD MOUNTING 25 STANDARD PACKAGE 55 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 8 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7645RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7645RAC
Switch Box - Nonmetallic 7645RAC
GANGABLE TYPE PVC MATERIAL 7-5/8 INCH 3-11/16 INCH 2-5/8 INCH 4 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, (2) NAILS, STUD MOUNTING 25 STANDARD PACKAGE 55 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 8 DEVICE MOUNTING HOLE
  • GANGABLE TYPE
  • PVC MATERIAL
  • 7-5/8 INCH
  • 3-11/16 INCH
  • 2-5/8 INCH
  • 4 GANG(S)
  • UL 514C APPROVAL
  • 1/2 INCH SETBACK FACE BRACKET, (2) NAILS, STUD MOUNTING
  • 25 STANDARD PACKAGE
  • 55 CU INCH CAPACITY
  • (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY
  • 8 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7645RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1867012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.28 inch (185 mm)
Depth 4.11 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details