Hammond Manufacturing Company Inc. Boxes 1414PHH4LP

Description
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1414PHH4LP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHH4LP
Enclosures, Boxes, & Cases 1414PHH4LP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHH4LP
Electrical Enclosures 1414PHH4LP
Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHH4LP-ND 1414PHH4LP 1414PHH4LP
Product Name Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Features Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details