Hubbell Wiring Device-Kellems Deluxe Cord Grip, Str Male, 2 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 74011261

Description
DELUXE CORD GRIP, STR MALE, 2" NPT, ALUM; Thread Size - Imperial:2" NPT; Accessory Type:Deluxe Cord Grip; Body Material:Aluminum ; Conduit Fitting Type:Grip - Wire Mesh; Features:Straight Male Thread, with mesh RoHS Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, STR MALE, 2" NPT, ALUM; Thread Size - Imperial:2" NPT; Accessory Type:Deluxe Cord Grip; Body Material:Aluminum ; Conduit Fitting Type:Grip - Wire Mesh; Features:Straight Male Thread, with mesh RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Str Male, 2 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices - 89H2699 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Str Male, 2 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
89H2699
Deluxe Cord Grip, Str Male, 2 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 89H2699
DELUXE CORD GRIP, STR MALE, 2" NPT, ALUM; Thread Size - Imperial:2" NPT; Accessory Type:Deluxe Cord Grip; Body Material:Aluminum ; Conduit Fitting Type:Grip - Wire Mesh; Features:Straight Male Thread, with mesh RoHS Compliant: Yes

DELUXE CORD GRIP, STR MALE, 2" NPT, ALUM; Thread Size - Imperial:2" NPT; Accessory Type:Deluxe Cord Grip; Body Material:Aluminum ; Conduit Fitting Type:Grip - Wire Mesh; Features:Straight Male Thread, with mesh RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89H2699
Product Name Deluxe Cord Grip, Str Male, 2 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2647358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
View Details