Hubbell Electrical Products Switch Box - Steel 680

Description
SQUARE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
SQUARE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 680 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
680
Switch Box - Steel 680
SQUARE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 17 KNOCKOUT(S) (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION NO CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • SQUARE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (5) 1/2 INCH CONDUIT BOTTOM, (12) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 17 KNOCKOUT(S)
  • (5) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • NO CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 680
Product Name Switch Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details