Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1415G

Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet
Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1415G
Small Enclosures - General Purpose Metal 1415G
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00

Key Features:

  • Sizes A to E are 20 gauge 0.036” thick steel.
  • Sizes F to J are 18 gauge 0.048” thick steel.
  • Self-tapping screws included.
  • ASA 61 grey baked powder paint.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - A - B - C
1415A - 4.00 2.00 4.00
1415B - 4.00 3.00 5.00
1415C - 6.00 4.00 5.00
1415D - 6.00 6.00 6.00
1415E - 9.00 5.00 6.00
1415F - 10.00 7.00 8.00
1415H - 10.00 8.00 10.00
1415G - 12.00 6.00 7.00
1415I - 12.00 8.00 11.00
1415J - 15.00 7.00 9.00

Supplier's Site
Enclosures, Boxes, & Cases - 1415G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1415G
Enclosures, Boxes, & Cases 1415G
STEEL UTILITY CASE 12X6X7

STEEL UTILITY CASE 12X6X7

Buy Now
Boxes - HM311-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray End Panel(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 6.100"" (154.94mm)"

"Box Metal, Steel Gray End Panel(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 6.100"" (154.94mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1415G 1415G HM311-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Boxes - 001100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16E - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers