Hubbell Electrical Products Utility Box - Steel 640

Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 7.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 7.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 640 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Utility Box - Steel
640
Utility Box - Steel 640
UTILITY TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH 4 INCH 1-1/2 INCH 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 50 STANDARD PACKAGE 7.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE 11 KNOCKOUT(S) (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • UTILITY TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • 4 INCH
  • 1-1/2 INCH
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 50 STANDARD PACKAGE
  • 7.3 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (2) 1/2 INCH CONDUIT ENDS KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (3) BOTTOM, (6) SIDES, (2) ENDS KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 640
Product Name Utility Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 2.12 inch (53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details