Hubbell Electrical Products Weatherproof Device Box 5337-1

Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5337 MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5337 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - 5337-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Weatherproof Device Box
5337-1
Weatherproof Device Box 5337-1
DIE-CAST ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 2-3/4 INCH 4-1/2 INCH 2 INCH 1/2 INCH HUB SIZE 5 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL SURFACE MOUNTING 31 CU INCH CAPACITY LUG MOUNTING HARDWARE (1) BACK, (2) EACH END HUB LOCATION ENCLOSURE NEMA 3R INCLUDES GASKET AND MOUNTING HARDWARE 5337 MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 2-3/4 INCH
  • 4-1/2 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • 31 CU INCH CAPACITY
  • LUG MOUNTING HARDWARE
  • (1) BACK, (2) EACH END HUB LOCATION
  • ENCLOSURE NEMA 3R
  • INCLUDES GASKET AND MOUNTING HARDWARE
  • 5337 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 5337-1
Product Name Weatherproof Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details