Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1210GY

Description
Key Features: The Bench Case is a British-designed plastic enclosure. Ideally suited for mounting printed circuit boards for use in bench top applications. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with plastic top & bottom, removable aluminum front panel, four rubber self adhesive feet and four self tapping screws. The top panel & bottom halves include a flat display area, perfect for labels or silk screening.. The base is molded with six bosses for easy P.C. board mounting (see drawings for locations and PC board size). The removable 1.5mm thick aluminum end panel is securely clamped by the two box halves and easily customized. Hole in rear of enclosure for easy cord access. Photos Assembled (Black) Assembled (Gray) Internal View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Case - Gray Case - Length - Width - Depth 1210BK - 1210GY - 5.20 2.96 2.44
Request a Quote Datasheet
Description
Key Features: The Bench Case is a British-designed plastic enclosure. Ideally suited for mounting printed circuit boards for use in bench top applications. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with plastic top & bottom, removable aluminum front panel, four rubber self adhesive feet and four self tapping screws. The top panel & bottom halves include a flat display area, perfect for labels or silk screening.. The base is molded with six bosses for easy P.C. board mounting (see drawings for locations and PC board size). The removable 1.5mm thick aluminum end panel is securely clamped by the two box halves and easily customized. Hole in rear of enclosure for easy cord access. Photos Assembled (Black) Assembled (Gray) Internal View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Case - Gray Case - Length - Width - Depth 1210BK - 1210GY - 5.20 2.96 2.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1210GY
Small Enclosures - Plastic Enclosures - General Purpose 1210GY
Key Features: The Bench Case is a British-designed plastic enclosure. Ideally suited for mounting printed circuit boards for use in bench top applications. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with plastic top & bottom, removable aluminum front panel, four rubber self adhesive feet and four self tapping screws. The top panel & bottom halves include a flat display area, perfect for labels or silk screening.. The base is molded with six bosses for easy P.C. board mounting (see drawings for locations and PC board size). The removable 1.5mm thick aluminum end panel is securely clamped by the two box halves and easily customized. Hole in rear of enclosure for easy cord access. Photos Assembled (Black) Assembled (Gray) Internal View Upside Down View Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Case - Gray Case - Length - Width - Depth 1210BK - 1210GY - 5.20 2.96 2.44

Key Features:

  • The Bench Case is a British-designed plastic enclosure.
  • Ideally suited for mounting printed circuit boards for use in bench top applications.
  • Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic.
  • Satin texture finish.
  • Complete with plastic top & bottom, removable aluminum front panel, four rubber self adhesive feet and four self tapping screws.
  • The top panel & bottom halves include a flat display area, perfect for labels or silk screening..
  • The base is molded with six bosses for easy P.C. board mounting (see drawings for locations and PC board size).
  • The removable 1.5mm thick aluminum end panel is securely clamped by the two box halves and easily customized.
  • Hole in rear of enclosure for easy cord access.

Photos


Assembled (Black)
Assembled (Gray)
Internal View
Upside Down View

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Case - Gray Case - Length - Width - Depth
1210BK - 1210GY - 5.20 2.96 2.44

Supplier's Site
Boxes - 1210GY-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 5.202"" L x 2.960"" W (132.13mm x 75.18mm) X 2.437"" (61.90mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 5.202"" L x 2.960"" W (132.13mm x 75.18mm) X 2.437"" (61.90mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1210GY 1210GY-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
Depth 2.44 inch (61.98 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 1414N4PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers