Hubbell Electrical Products Switch Box - Steel 524S

Description
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 1/2 INCH SETBACK, 8 INCH 12 AWG SOLID COPPER PIGTAIL APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Datasheet
Description
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 1/2 INCH SETBACK, 8 INCH 12 AWG SOLID COPPER PIGTAIL APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 524S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
524S
Switch Box - Steel 524S
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 1/2 INCH SETBACK, 8 INCH 12 AWG SOLID COPPER PIGTAIL APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
  • WELDED TYPE
  • WELDED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • TS BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (1) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE
  • COLOR GRAY
  • NUMBER OF GANGS 1
  • INCLUDES STAB-IT CONNECTOR, 1/2 INCH SETBACK, 8 INCH 12 AWG SOLID COPPER PIGTAIL
  • APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 524S
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details