Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414G

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414G
Electrical - Mild Steel - Junction Boxes 1414G
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open.
  • Seamless poured-in place gasket.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414A - 4.00 4.00 3.00 -
1414C - 6.00 4.00 3.00 4.88 2.88
1414G - 8.00 6.00 3.50 6.75 4.88
1414A4 - 4.00 4.00 4.00 -
1414C4 - 6.00 4.00 4.00 4.88 2.88
1414E - 6.00 6.00 4.00 4.88 4.88
1414I - 10.00 8.00 4.00 8.75 6.88
1414K - 12.00 10.00 5.00 10.75 8.88
1414M6 - 14.00 12.00 6.00 12.75 10.88
1414O6 - 16.00 14.00 6.00 14.75 12.88
1414M8 - 14.00 12.00 8.00 12.75 10.88
1414O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414G-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414G
Enclosures, Boxes, & Cases 1414G
NEMA12 RMVBL CVR 8X6X3.5

NEMA12 RMVBL CVR 8X6X3.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414G
Electrical Enclosures 1414G
Electrical Enclosures Clamp Cover w/Panel NEMA12 Steel 8x6x3.5

Electrical Enclosures Clamp Cover w/Panel NEMA12 Steel 8x6x3.5

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414G 1414G-ND 1414G 1414G
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Boxes - 164-1414SCCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
2 suppliers
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24QT - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers