Hubbell Electrical Products Switch Box - Steel 518S

Description
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Datasheet
Description
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 518S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
518S
Switch Box - Steel 518S
WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL PLASTER EAR MOUNTING 25 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF GANGS 1 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
  • WELDED TYPE
  • WELDED STEEL MATERIAL
  • 2 INCH
  • 3 INCH
  • 2-1/2 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • PLASTER EAR MOUNTING
  • 25 STANDARD PACKAGE
  • 12.5 CU INCH CAPACITY
  • (1) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 1 KNOCKOUT(S)
  • (1) BOTTOM KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE
  • COLOR GRAY
  • NUMBER OF GANGS 1
  • INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS
  • APPLICATION HOUSE WIRING DEVICES, SWITCHES AND OUTLET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 518S
Product Name Switch Box - Steel
Type Junction Box
Length 3 inch (76.2 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers