Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 001151

Description
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87
Request a Quote
Description
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
001151
Small Enclosures - Plastic Enclosures - General Purpose 001151
Key Features: The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards for use in hand held applications. Ergonomically styled for a secure and comfortable grip. Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic. Satin texture finish. Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws. The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined. The base is molded with bosses for easy P.C. board mounting. The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel. Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61 Battery compartment has an easily removable cover which also covers one of the three assembly screws. Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures). P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100). Lap joint construction provides protection against access of dust and splashing water. Photos Available in black and gray. Internal View Bottom View Accessories 10-pack of IR Panels: 001150-10 Belt Clips: 001151 (black) 001152 (gray) Belt clip shown installed. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - Part - - - - Enclosure Number - Number - Battery - - - Depth Grey - Black - Door - Length - Width - (With Lid) 001113 - 001102 - Yes 3.35 2.36 0.87 001115 - - Yes 4.13 2.36 0.87 001117 - 001106 - Yes 4.92 2.76 0.87

Key Features:

  • The Clipper series is a British-designed hand held enclosure (originally sold under the West Hyde Enclosures Ltd. name).
  • Ideally suited for mounting small printed circuit boards for use in hand held applications.
  • Ergonomically styled for a secure and comfortable grip.
  • Molded in a choice of black (RAL 9005) or grey (RAL 9018) - flame retardant ABS plastic.
  • Satin texture finish.
  • Complete with top & bottom, removable front panel, battery door (except on the smallest size) and three self tapping screws.
  • The top panel has a flat display area, perfect for labels, silk screening, membrane keypads or easily machined.
  • The base is molded with bosses for easy P.C. board mounting.
  • The removable end panel is securely clamped by the two box halves and easily customized or replaced by an infrared panel.
  • Battery compartment (except on the smallest size) suitable for a 9V (PP3) battery. Battery clip not included. See part number BS61
  • Battery compartment has an easily removable cover which also covers one of the three assembly screws.
  • Screws are color-matched to enclosure (nickel plated screws with grey enclosures and black plated with black enclosures).
  • P.C. board standoffs molded into interior (see drawings for locations). Recommended #2 x 3/16" Pan Head Plastite Screws - our part number 1553WTS100 (package of 100).
  • Lap joint construction provides protection against access of dust and splashing water.

Photos


Available in black and gray.
Internal View
Bottom View

Accessories


10-pack of IR Panels:
001150-10
Belt Clips:
001151 (black)
001152 (gray)
Belt clip shown installed.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part - Part - - - - Enclosure
Number - Number - Battery - - - Depth
Grey - Black - Door - Length - Width - (With Lid)
001113 - 001102 - Yes 3.35 2.36 0.87
001115 - - Yes 4.13 2.36 0.87
001117 - 001106 - Yes 4.92 2.76 0.87

Supplier's Site
Enclosures, Boxes, & Cases - 001151 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
001151
Enclosures, Boxes, & Cases 001151
POCKET CLIP BLACK

POCKET CLIP BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 001151 001151
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers