Hubbell Electrical Products Cast Device Box 2FSC-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE 2FSC MODEL
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE 2FSC MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 2FSC-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
2FSC-3
Cast Device Box 2FSC-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514A, CSA C22.2 APPROVAL 32 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE 2FSC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 32 CU INCH CAPACITY
  • NOT INCLUDED MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • 2FSC MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2FSC-3
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details