Hammond Manufacturing Company Inc. Boxes 1414PHRKLP

Description
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1414PHRKLP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHRKLP
Enclosures, Boxes, & Cases 1414PHRKLP
PIANO HINGED 10X12X5 LESS PNL

PIANO HINGED 10X12X5 LESS PNL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHRKLP
Electrical Enclosures 1414PHRKLP
Electrical Enclosures Piano Hinge/No Panel NEMA12 Steel 10x12x5

Electrical Enclosures Piano Hinge/No Panel NEMA12 Steel 10x12x5

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHRKLP-ND 1414PHRKLP 1414PHRKLP
Product Name Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Features Hinged Cover Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Wall Boxes - 1833498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details