Hubbell Electrical Products Concrete Ring/Box Ring - Steel 273

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 273 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
273
Concrete Ring/Box Ring - Steel 273
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 3-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 43 CU INCH CAPACITY
  • (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 273
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details