Hammond Manufacturing Company Inc. Electrical - Mild Steel - Freestanding Enclosures 1418BY24

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures). Smooth, continuously welded seams without knockouts, cutouts or holes. Stiffeners on the rear of the enclosure provide rigidity. (Single access) Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418AW18 - 60.06 48.06 18.06 60AWFW 1418ZW18 - 72.06 48.06 18.06 72ZWFW 1418ZX18 - 72.06 60.06 18.06 72ZXFW 1418ZY18 - 72.06 72.06 18.06 72ZYFW 1418BW20 - 90.06 48.06 20.06 90BWFW 1418BY20 - 90.06 72.06 20.06 90BYFW 1418BY24 - 90.06 72.06 24.06 90BYFW 1418ZW24 - 72.06 48.06 24.06 72ZWFW 1418ZX24 - 72.06 60.06 24.06 72ZXFW 1418ZY24 - 72.06 72.06 24.06 72ZYFW 1418ZX36 - 72.06 60.06 36.06 72ZXFW 1418BY36 - 90.06 72.06 36.06 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418ZWD24 - 72.06 48.06 24.06 72ZWFW 1418ZXD24 - 72.06 60.06 24.06 72ZXFW 1418ZYD24 - 72.06 72.06 24.06 72ZYFW 1418BYD24 - 90.06 72.06 24.06 90BYFW 1418ZXD36 - 72.06 60.06 36.06 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures). Smooth, continuously welded seams without knockouts, cutouts or holes. Stiffeners on the rear of the enclosure provide rigidity. (Single access) Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418AW18 - 60.06 48.06 18.06 60AWFW 1418ZW18 - 72.06 48.06 18.06 72ZWFW 1418ZX18 - 72.06 60.06 18.06 72ZXFW 1418ZY18 - 72.06 72.06 18.06 72ZYFW 1418BW20 - 90.06 48.06 20.06 90BWFW 1418BY20 - 90.06 72.06 20.06 90BYFW 1418BY24 - 90.06 72.06 24.06 90BYFW 1418ZW24 - 72.06 48.06 24.06 72ZWFW 1418ZX24 - 72.06 60.06 24.06 72ZXFW 1418ZY24 - 72.06 72.06 24.06 72ZYFW 1418ZX36 - 72.06 60.06 36.06 72ZXFW 1418BY36 - 90.06 72.06 36.06 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418ZWD24 - 72.06 48.06 24.06 72ZWFW 1418ZXD24 - 72.06 60.06 24.06 72ZXFW 1418ZYD24 - 72.06 72.06 24.06 72ZYFW 1418BYD24 - 90.06 72.06 24.06 90BYFW 1418ZXD36 - 72.06 60.06 36.06 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Freestanding Enclosures
1418BY24
Electrical - Mild Steel - Freestanding Enclosures 1418BY24
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures). Smooth, continuously welded seams without knockouts, cutouts or holes. Stiffeners on the rear of the enclosure provide rigidity. (Single access) Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418AW18 - 60.06 48.06 18.06 60AWFW 1418ZW18 - 72.06 48.06 18.06 72ZWFW 1418ZX18 - 72.06 60.06 18.06 72ZXFW 1418ZY18 - 72.06 72.06 18.06 72ZYFW 1418BW20 - 90.06 48.06 20.06 90BWFW 1418BY20 - 90.06 72.06 20.06 90BYFW 1418BY24 - 90.06 72.06 24.06 90BYFW 1418ZW24 - 72.06 48.06 24.06 72ZWFW 1418ZX24 - 72.06 60.06 24.06 72ZXFW 1418ZY24 - 72.06 72.06 24.06 72ZYFW 1418ZX36 - 72.06 60.06 36.06 72ZXFW 1418BY36 - 90.06 72.06 36.06 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ 1418ZWD24 - 72.06 48.06 24.06 72ZWFW 1418ZXD24 - 72.06 60.06 24.06 72ZXFW 1418ZYD24 - 72.06 72.06 24.06 72ZYFW 1418BYD24 - 90.06 72.06 24.06 90BYFW 1418ZXD36 - 72.06 60.06 36.06 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment.
  • Provides a degree of protection from falling dirt, dust, oil and water.
  • Available with front access only or both front and rear access.
  • A variety of inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Formed 12 gauge steel (10 gauge on back of single access enclosures).
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Stiffeners on the rear of the enclosure provide rigidity. (Single access)
  • Lifting eyes provide for easy enclosure handling.
  • Doors are supported with heavy gauge continuous hinges.
  • Doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured.
  • Provision for light kit mounting.
  • Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units).

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Optional inner panels, rails, frames and supports are available in white powder coating.

Accessories

  • Inner Panels
  • Center Panel Supports
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Top Hat Cable Modules
  • Climate Control
  • Window Kits
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
1418AW18 - 60.06 48.06 18.06 60AWFW
1418ZW18 - 72.06 48.06 18.06 72ZWFW
1418ZX18 - 72.06 60.06 18.06 72ZXFW
1418ZY18 - 72.06 72.06 18.06 72ZYFW
1418BW20 - 90.06 48.06 20.06 90BWFW
1418BY20 - 90.06 72.06 20.06 90BYFW
1418BY24 - 90.06 72.06 24.06 90BYFW
1418ZW24 - 72.06 48.06 24.06 72ZWFW
1418ZX24 - 72.06 60.06 24.06 72ZXFW
1418ZY24 - 72.06 72.06 24.06 72ZYFW
1418ZX36 - 72.06 60.06 36.06 72ZXFW
1418BY36 - 90.06 72.06 36.06 90BYFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Dual Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
1418ZWD24 - 72.06 48.06 24.06 72ZWFW
1418ZXD24 - 72.06 60.06 24.06 72ZXFW
1418ZYD24 - 72.06 72.06 24.06 72ZYFW
1418BYD24 - 90.06 72.06 24.06 90BYFW
1418ZXD36 - 72.06 60.06 36.06 72ZXFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Supplier's Site
Enclosures, Boxes, & Cases - 1418BY24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418BY24
Enclosures, Boxes, & Cases 1418BY24
DBLE DOOR FREE STANDING ENC

DBLE DOOR FREE STANDING ENC

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418BY24
Electrical Enclosures 1418BY24
Electrical Enclosures NEMA 12 Two Door ANSI 61 Grey Steel

Electrical Enclosures NEMA 12 Two Door ANSI 61 Grey Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418BY24 1418BY24 1418BY24
Product Name Electrical - Mild Steel - Freestanding Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm) 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers