Hubbell Electrical Products Square Box - Steel 224

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL B BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL B BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 224 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
224
Square Box - Steel 224
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL B BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • B BRACKET FLUSH, CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 224
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details