Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414K

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414K
Electrical - Mild Steel - Junction Boxes 1414K
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open.
  • Seamless poured-in place gasket.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414A - 4.00 4.00 3.00 -
1414C - 6.00 4.00 3.00 4.88 2.88
1414G - 8.00 6.00 3.50 6.75 4.88
1414A4 - 4.00 4.00 4.00 -
1414C4 - 6.00 4.00 4.00 4.88 2.88
1414E - 6.00 6.00 4.00 4.88 4.88
1414I - 10.00 8.00 4.00 8.75 6.88
1414K - 12.00 10.00 5.00 10.75 8.88
1414M6 - 14.00 12.00 6.00 12.75 10.88
1414O6 - 16.00 14.00 6.00 14.75 12.88
1414M8 - 14.00 12.00 8.00 12.75 10.88
1414O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - 1414K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414K
Enclosures, Boxes, & Cases 1414K
NEMA12 RMVBL CVR 12X10X5

NEMA12 RMVBL CVR 12X10X5

Buy Now
Boxes - 1414KHM-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414K
Electrical Enclosures 1414K
Electrical Enclosures w/LiftOff ClampCover 12x5x10"NEMA12 Steel

Electrical Enclosures w/LiftOff ClampCover 12x5x10"NEMA12 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414K 1414K 1414KHM-ND 1414K
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers