Hubbell Wiring Device-Kellems Straight Blade Power Connector 1053

Description
NYLON MATERIAL; YELLOW COLOR; 10-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.32 TO 0.91 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 10-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.32 TO 0.91 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - 1053 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
1053
Straight Blade Power Connector 1053
NYLON MATERIAL; YELLOW COLOR; 10-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.32 TO 0.91 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D

NYLON MATERIAL; YELLOW COLOR; 10-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.32 TO 0.91 INCH CORD SIZE; OVERALL DIMENSION 2.63 DIA X 3.57 D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1053
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal - 1624 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details