FEATURES:
Starting as low as $7.50 each
Straight 2 meter Connector included with all sensors in this catalog
Fargo Controls, Inc.
Done
Request a Quote
Email Supplier
Description
FEATURES:
Starting as low as $7.50 each
Straight 2 meter Connector included with all sensors in this catalog
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The M8A5M3W is a 3-wire, 5-meter straight male M8 connector with PVC jacketed cable, designed for field wiring applications. It features 3 poles with wire gauge of 3 x 24 AWG, and meets IP65 protection rating. Wire color coding is brown, white, and blue, with the white wire not used in 3-wire configurations. The connector includes internal terminal screws for secure cable termination.
Datasheet Summary Powered by GS/AI
The M8A5M3W is a 3-wire, 5-meter straight male M8 connector with PVC jacketed cable, designed for field wiring applications. It features 3 poles with wire gauge of 3 x 24 AWG, and meets IP65 protection rating. Wire color coding is brown, white, and blue, with the white wire not used in 3-wire configurations. The connector includes internal terminal screws for secure cable termination.