SCHURTER Inc IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal 1624

Description
Description Panel mount: Snap-in version, front side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Request a Quote
Description
Description Panel mount: Snap-in version, front side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1624 is an IEC C20 appliance inlet with snap-in mounting for front-panel installation, rated at 16 A / 250 VAC (IEC) and 20 A / 250 VAC (UL/CSA), with a maximum pin temperature of 70 °C. It supports solder or quick connect terminals, with panel thickness options of 1.5, 2, or 2.5 mm. The housing is made of black PA with UL 94V-0 flammability rating, and meets IP20 protection. Dielectric strength exceeds 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. It complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and is suitable for applications per IEC/UL 62368-1. The part is certified by VDE and UL, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives.

Datasheet Summary
Powered by GS/AI

The 1624 is an IEC C20 appliance inlet with snap-in mounting for front-panel installation, rated at 16 A / 250 VAC (IEC) and 20 A / 250 VAC (UL/CSA), with a maximum pin temperature of 70 °C. It supports solder or quick connect terminals, with panel thickness options of 1.5, 2, or 2.5 mm. The housing is made of black PA with UL 94V-0 flammability rating, and meets IP20 protection. Dielectric strength exceeds 3 kVAC between line and neutral, and 1.5 kVAC between line/neutral and protective earth. It complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and is suitable for applications per IEC/UL 62368-1. The part is certified by VDE and UL, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal - 1624 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal
1624
IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal 1624
Description Panel mount: Snap-in version, front side Appliance Inlet, Pin temperature 70 °C, Protection class I Solder / Quick Connect

Description

  • Panel mount: Snap-in version, front side
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • Solder / Quick Connect
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 1624
Product Name IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Filter,
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 4301.6015 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6898-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers