Hubbell Lighting, Inc. Outdoor Lampholder 101-B

Description
CAST ALUMINUM MATERIAL 2-1/2 INCH DIA X 3-1/2 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL EPDM SILICONE
Datasheet
Description
CAST ALUMINUM MATERIAL 2-1/2 INCH DIA X 3-1/2 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL EPDM SILICONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 101-B - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
101-B
Outdoor Lampholder 101-B
CAST ALUMINUM MATERIAL 2-1/2 INCH DIA X 3-1/2 INCH L SIZE BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED PAR38 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION BASE MATERIAL PORCELAIN GASKET MATERIAL EPDM SILICONE
  • CAST ALUMINUM MATERIAL
  • 2-1/2 INCH DIA X 3-1/2 INCH L SIZE
  • BRONZE FINISH
  • UL 1598, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • NO LAMP INCLUDED
  • PAR38 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • BASE MATERIAL PORCELAIN
  • GASKET MATERIAL EPDM SILICONE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 101-B
Product Name Outdoor Lampholder
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details