The IEN-9648-RW is a managed industrial Ethernet switch with 8 x 10/100/1000BASE-T RJ45 ports and 4 x GbE SFP uplinks, designed for railway applications. It is enclosed in an IP30 aluminum case, mounted on DIN rail, and measures 50 x 161.5 x 119.9 mm. The device operates from -40°C to 75°C with redundant 12-48V DC power inputs, an alarm relay output, and conforms to EN 50155 and EN 50121-4 for railway environments. It supports IEEE 802.3az Energy Efficient Ethernet, IEEE 802.1p QoS, storm control, and features including LLDP, SNMP, SSH, and SFP DDM.
Volktek - IEN-9648-RW is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the thermal requirements and environmental conditions of railway applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The switch offers various in-built traffic optimization and network performance features to prioritize industrial applications, prevent the loss of data during communication, and assure a stable transmission. The switch includes a topology map compatible with third-party devices to monitor the network. This device complies with cybersecurity standards to safeguard the network from vulnerabilities and protect your assets.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits places like tunnels.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9648-RW |
| Product Name | 50155 Certified Managed Industrial Ethernet Switches |
| Network Equipment | Switch |