Advantech LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. ASMB-610-00A1

Description
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. Proprietary server board with LGA 1200 Intel® Xeon® W & 10th Gen Core™ i9/i7/i5/i3 processors for industrial workstations and control systems. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB for reliable performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for essential expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides three SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/2242 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in industrial applications.
Request a Quote Datasheet
Description
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. Proprietary server board with LGA 1200 Intel® Xeon® W & 10th Gen Core™ i9/i7/i5/i3 processors for industrial workstations and control systems. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB for reliable performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for essential expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides three SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/2242 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. - ASMB-610-00A1 - Advantech
Cincinnati, OH, United States
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations.
ASMB-610-00A1
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. ASMB-610-00A1
LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations. Proprietary server board with LGA 1200 Intel® Xeon® W & 10th Gen Core™ i9/i7/i5/i3 processors for industrial workstations and control systems. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB for reliable performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for essential expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides three SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/2242 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in industrial applications.

LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations.

  • Proprietary server board with LGA 1200 Intel® Xeon® W & 10th Gen Core™ i9/i7/i5/i3 processors for industrial workstations and control systems.
  • Compatible with HPC-61 series chassis for flexible deployment in compact server environments.
  • Supports DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB for reliable performance.
  • Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for essential expansion.
  • Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality.
  • Provides three SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity.
  • Includes one M.2 2280/2242 connector (SATA / PCIe compatible) for fast boot drives or storage expansion.
  • Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy.
  • Features flexible IO board design for customizable connectivity options in industrial applications.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-610-00A1
Product Name LGA 1200 Intel® Xeon® W & 10th Gen Core™ proprietary server board with DDR4, PCIe x16, quad LAN, and IPMI for industrial workstations.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
1-Port Serial Device Server - EKI-1511IL-A - Advantech
Specs
Server Type Network Server
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details