The ACS722 is a galvanically isolated, high-accuracy current sensor IC in a small footprint SOIC8 package, designed for AC or DC current sensing in industrial and power applications. It operates from a 3 to 3.6 V single supply with a typical primary conductor resistance of 0.65 mΩ and offers pin-selectable bandwidths of 80 kHz or 20 kHz. The device features integrated digital temperature compensation and an optimized output proportional to current, with UL60950-1 certification for 2.4 kVrms dielectric strength and 420 Vpk basic isolation working voltage. This specific variant, ACS722LLCTR-05AB-T, is a ±5 A sensing model with Pb-based solder bumps, supplied in tape and reel packaging, and operates over the -40°C to 150°C temperature range. The part is classified as not for new design and is no longer recommended for new applications.
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
Current Sensor AC/DC 3.3V 8-Pin SOIC N
Current Sensor AC/DC 3.3V 8-Pin SOIC N
Current Sensor AC/DC 3.3V 8-Pin SOIC N
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 844196-ACS722LLCTR-0
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACS722
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ACS722LLCTR-5AB-T-ND
5A SOIC-8 Current Sensors ROHS
| Allegro MicroSystems Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS722LLCTR-05AB-T | 8660776P | 1775556 | 620-1634-1-ND | 844196-ACS722LLCTR-05AB-T | ACS722LLCTR-05AB-T |
| Product Name | High Accuracy 3.3V Optimized Current Sensor IC | Current Sensor ICs | Current Sensor ICs | Current Sensors | Current Transducers - ACS722LLCTR-05AB-T | Sensors >> Current Sensors |
| Current Type | AC Current; DC Current | AC Current; DC Current | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||||
| Current | 0.0 to 50 amps | 0.0 amps | 5 amps | |||
| Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency Range | 80000 Hz | 80000 Hz |