Hosetract Industries, Ltd. Stack Frame SFM 15-5

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

Suppliers

Company
Product
Description
Supplier Links
Stack Frame - SFM 15-5 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Stack Frame
SFM 15-5
Stack Frame SFM 15-5
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for universal installation Stack capability with no added parts Self lubricating ABS bearings External swivel - heavy duty 4000 PSI for longer service Fully adjustable brake - adjust tension with hand knob Positive lock pin Mounting base is light and strong 3 or 4 roller kits can be mounted top or bottom position (sold separately) All reels shipped less hose unless requested on quote basis. Roller kits available in 3 or 4 roller configurations. Sold separately.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand.

Features

  • Flow through shaft for universal installation
  • Stack capability with no added parts
  • Self lubricating ABS bearings
  • External swivel - heavy duty 4000 PSI for longer service
  • Fully adjustable brake - adjust tension with hand knob
  • Positive lock pin
  • Mounting base is light and strong
  • 3 or 4 roller kits can be mounted top or bottom position (sold separately)

All reels shipped less hose unless requested on quote basis.

Roller kits available in 3 or 4 roller configurations. Sold separately.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number SFM 15-5
Product Name Stack Frame
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Spring-Driven Cable Reel - 1421203030 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details