Hosetract Industries, Ltd. M Series Mini Hose Reel M 5-5-14

Description
REEL is best applied where a maximum of 150 ft. of 3/8" I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the construction trades. Features Beaded edges on spool prevents hose damage or injury to operator. Heavy 12 GA. base. Heavy duty ABS bearings require no lubrication for years of dependable service. Fully adjustable brake - adjust with hand knob. Only 14 1/2" tall. External swivel-O-rings can be changed by simply removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.
Description
REEL is best applied where a maximum of 150 ft. of 3/8" I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the construction trades. Features Beaded edges on spool prevents hose damage or injury to operator. Heavy 12 GA. base. Heavy duty ABS bearings require no lubrication for years of dependable service. Fully adjustable brake - adjust with hand knob. Only 14 1/2" tall. External swivel-O-rings can be changed by simply removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.

Suppliers

Company
Product
Description
Supplier Links
M Series Mini Hose Reel - M 5-5-14 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
M Series Mini Hose Reel
M 5-5-14
M Series Mini Hose Reel M 5-5-14
REEL is best applied where a maximum of 150 ft. of 3/8" I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the construction trades. Features Beaded edges on spool prevents hose damage or injury to operator. Heavy 12 GA. base. Heavy duty ABS bearings require no lubrication for years of dependable service. Fully adjustable brake - adjust with hand knob. Only 14 1/2" tall. External swivel-O-rings can be changed by simply removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.

REEL is best applied where a maximum of 150 ft. of 3/8" I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the construction trades.

Features

  • Beaded edges on spool prevents hose damage or injury to operator.
  • Heavy 12 GA. base.
  • Heavy duty ABS bearings require no lubrication for years of dependable service.
  • Fully adjustable brake - adjust with hand knob.
  • Only 14 1/2" tall.
  • External swivel-O-rings can be changed by simply removing one retaining ring.

All reels shipped less hose unless requested on quote basis.

M Series Mini Hose Reels also available in stainless steel. Call factory for more details.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number M 5-5-14
Product Name M Series Mini Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details
Air Hose Reels - 325314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Spring; Spring Return
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details