Hannay Reels Portable Cable Reel on Wheels AT1300

Description
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock optional). Additional conductors available; consult factory.
Request a Quote Datasheet
Description
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock optional). Additional conductors available; consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cable Reel on Wheels - AT1300 - Hannay Reels
Westerlo, NY, United States
Portable Cable Reel on Wheels
AT1300
Portable Cable Reel on Wheels AT1300
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock optional). Additional conductors available; consult factory.

Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection

  • Direct crank rewind reel.
  • Adjustable cam-lock drag brake.
  • 3 conductor, 45 amp collector ring standard.
  • 6-foot power source lead of 10/3 cable.
  • 15 amp, 3-prong straight blade (twist lock optional).
  • Additional conductors available; consult factory.
Supplier's Site Datasheet
Portable Cable Reel on Wheel - AT1300 - Hannay Reels
Westerlo, NY, United States
Portable Cable Reel on Wheel
AT1300
Portable Cable Reel on Wheel AT1300
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight blade (twist lock optional). Additional conductors available; consult factory.

Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection

  • Direct crank rewind reel.
  • Adjustable cam-lock drag brake.
  • 3 conductor, 45 amp collector ring standard.
  • 6-foot power source lead of 10/3 cable.
  • 15 amp, 3-prong straight blade (twist lock optional).
  • Additional conductors available; consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AT1300
Product Name Portable Cable Reel on Wheels
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Welding Reel - WCR11-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Sewer & Pipe Maintenance Reel - 9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Aluminum
Flange Diameter 31.75 to 45 inch (806 to 1143 mm)
View Details
Spring Rewind Hose Reel - N500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Portable Cable Storage Reel - AVC1500 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details