Hosetract Industries, Ltd. Low Pro Series Hose Reel M 10-5 Low-Pro

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height restricted areas. Features Fits into areas where less head room is available Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel-standardized O-rings can be changed by simply removing one retaining ring Fully adjustable brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold seperately.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height restricted areas. Features Fits into areas where less head room is available Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel-standardized O-rings can be changed by simply removing one retaining ring Fully adjustable brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold seperately.

Suppliers

Company
Product
Description
Supplier Links
Low Pro Series Hose Reel - M 10-5 Low-Pro - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Low Pro Series Hose Reel
M 10-5 Low-Pro
Low Pro Series Hose Reel M 10-5 Low-Pro
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height restricted areas. Features Fits into areas where less head room is available Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel-standardized O-rings can be changed by simply removing one retaining ring Fully adjustable brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold seperately.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height restricted areas.

Features

  • Fits into areas where less head room is available
  • Flow through shaft for left or right hand installation
  • Self lubricating ABS bearings
  • External swivel-standardized O-rings can be changed by simply removing one retaining ring
  • Fully adjustable brake - adjust tension with hand knob
  • Mounting base is light and strong

All reels shipped less hose unless requested on quote basis.
Guide system available for 10", 15", 20", 25" wide reels. Sold seperately.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number M 10-5 Low-Pro
Product Name Low Pro Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Air Hose Reels - 7883732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Air Hose Reels - 1891702 - RS Components, Ltd.
CEJN Industrial Corporation
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 232 psi (163 m H2O)
View Details