Hosetract Industries, Ltd. E Series Hose Reel E-25-5

Description
For applications in the Lawn Care, Agricultural, Service Truck and many Industrial applications. Features Motor sprocket and chain pinch points are safe guarded Flow through shaft for universal installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately. Reel can be factory pre-wired at additional cost. E Series Reel must be shipped by truck only.
Description
For applications in the Lawn Care, Agricultural, Service Truck and many Industrial applications. Features Motor sprocket and chain pinch points are safe guarded Flow through shaft for universal installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately. Reel can be factory pre-wired at additional cost. E Series Reel must be shipped by truck only.

Suppliers

Company
Product
Description
Supplier Links
E Series Hose Reel - E-25-5 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
E Series Hose Reel
E-25-5
E Series Hose Reel E-25-5
For applications in the Lawn Care, Agricultural, Service Truck and many Industrial applications. Features Motor sprocket and chain pinch points are safe guarded Flow through shaft for universal installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately. Reel can be factory pre-wired at additional cost. E Series Reel must be shipped by truck only.

For applications in the Lawn Care, Agricultural, Service Truck and many Industrial applications.

Features

  • Motor sprocket and chain pinch points are safe guarded
  • Flow through shaft for universal installation
  • Self lubricating ABS bearings
  • External swivel - standardized O-rings can be changed by simply removing one retaining ring
  • Motor bracket assembly allows ease of chain tightening
  • Prewire option available
  • Mounting base is light and strong

Guide system available for 15", 20", 25" wide reels. sold separately.

Reel can be factory pre-wired at additional cost. E Series Reel must be shipped by truck only.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number E-25-5
Product Name E Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details