HORIBA Instruments, Inc. HF/HCl/NH3 Concentration Monitor HF-960M

Description
The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-frie ndly product that uses lead-free solder for mounting chips on the PCB. Precise measurement of low HF concentrations 5 types of measurement available HF, HCl & NH3 concentrations, conductivity, and temperature The analog output range can be arbitrarily set with to the concentration measuring range The HF-960M provides 7 output points 3-channel transmission output RoHS compliant DC 24 V Power Source CE Marking compliant
Description
The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-frie ndly product that uses lead-free solder for mounting chips on the PCB. Precise measurement of low HF concentrations 5 types of measurement available HF, HCl & NH3 concentrations, conductivity, and temperature The analog output range can be arbitrarily set with to the concentration measuring range The HF-960M provides 7 output points 3-channel transmission output RoHS compliant DC 24 V Power Source CE Marking compliant

Suppliers

Company
Product
Description
Supplier Links
HF/HCl/NH3 Concentration Monitor - HF-960M - HORIBA Instruments, Inc.
Irvine, CA, United States
HF/HCl/NH3 Concentration Monitor
HF-960M
HF/HCl/NH3 Concentration Monitor HF-960M
The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-frie ndly product that uses lead-free solder for mounting chips on the PCB. Precise measurement of low HF concentrations 5 types of measurement available HF, HCl & NH3 concentrations, conductivity, and temperature The analog output range can be arbitrarily set with to the concentration measuring range The HF-960M provides 7 output points 3-channel transmission output RoHS compliant DC 24 V Power Source CE Marking compliant

The HF-960M uses sensors that offer outstanding corrosion resistance for high-precision, high-speed measurement of low concentrations of hydrofluoric acid, hydrochloric acid and ammonia, and is thus perfect for single-bath and wafer cleaning. The HF-960M is also an environmentally-friendly product that uses lead-free solder for mounting chips on the PCB.

  • Precise measurement of low HF concentrations
  • 5 types of measurement available
    HF, HCl & NH3 concentrations, conductivity, and temperature
  • The analog output range can be arbitrarily set with to the concentration measuring range
  • The HF-960M provides 7 output points
  • 3-channel transmission output
  • RoHS compliant
  • DC 24 V Power Source
  • CE Marking compliant
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number HF-960M
Product Name HF/HCl/NH3 Concentration Monitor
Display Type Combination
Number Digits 4.0
Display Technology LED
Display Colors Green; Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details