HORIBA Instruments, Inc. TMAH Solution Concentration Monitor HE-960H-TM

Description
Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement Concentration: 0 - 10%, Conductivity: 0 - 1000 mS/cm Automatic display range switching Enables three types of measurement: TMAH concentration, conductivity, and temperature Chemical resistant carbon sensor 24 V DC power supply RoHS compliant
Description
Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement Concentration: 0 - 10%, Conductivity: 0 - 1000 mS/cm Automatic display range switching Enables three types of measurement: TMAH concentration, conductivity, and temperature Chemical resistant carbon sensor 24 V DC power supply RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
TMAH Solution Concentration Monitor - HE-960H-TM - HORIBA Instruments, Inc.
Irvine, CA, United States
TMAH Solution Concentration Monitor
HE-960H-TM
TMAH Solution Concentration Monitor HE-960H-TM
Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor. Wide range measurement Concentration: 0 - 10%, Conductivity: 0 - 1000 mS/cm Automatic display range switching Enables three types of measurement: TMAH concentration, conductivity, and temperature Chemical resistant carbon sensor 24 V DC power supply RoHS compliant

Accurately measures the concentration of TMAH (Tetra Methyl Ammonium Hydroxide), which is the main component of the photoresist developer solutions in semiconductor manufacturing. Wide measurement range : 0 - 10 %. Have the chemical resistant carbon sensor.

  • Wide range measurement
    Concentration: 0 - 10%, Conductivity: 0 - 1000 mS/cm
  • Automatic display range switching
  • Enables three types of measurement: TMAH concentration, conductivity, and temperature
  • Chemical resistant carbon sensor
  • 24 V DC power supply
  • RoHS compliant
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number HE-960H-TM
Product Name TMAH Solution Concentration Monitor
Display Type Combination
Number Digits 4.0
Display Technology LED
Display Colors Green; Red; Yellow
Input Type DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details