Thermon, Inc Caloritech™ Electronic Indicating Controls

Description
S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech™ C100 Electronic Indicating Control is a general purpose control with dual digital displays for both process and set point. It features either T/C or RTD input and either relay, SSR pulse, triac driver or 4-20 mA output. D100 Series The Caloritech™ D100 Electronic Indicating Control offers high end process features for applications where a 1/8 or 1/4 DIN control is not appropriate. It features either T/C or RTD input and either relay, SSR pulse or 4-20 mA output. CB100 Series The Caloritech™ CB100 Electronic Indicating Control is a high limit, FM approved control that features manual reset, T/C input and relay output. It is designed for use in conjunction with another process control. UT Series Caloritech™ UT Yokogawa Electronic Indicating Controls are available in 1/4 and 1/8 DIN sizes. Red LED displays show both process and set point. The UT can accept inputs from all thermocouples, RTDs, mV and mA. Outputs can be relay, pulse DC for solid state relays and 4 - 20 mA for step controls and SCRs. Most controls are field configurable to any input and output. Three models are available, please see the Catalog for further details on the corresponding feature sets for each model.
Request a Quote Datasheet
Description
S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech™ C100 Electronic Indicating Control is a general purpose control with dual digital displays for both process and set point. It features either T/C or RTD input and either relay, SSR pulse, triac driver or 4-20 mA output. D100 Series The Caloritech™ D100 Electronic Indicating Control offers high end process features for applications where a 1/8 or 1/4 DIN control is not appropriate. It features either T/C or RTD input and either relay, SSR pulse or 4-20 mA output. CB100 Series The Caloritech™ CB100 Electronic Indicating Control is a high limit, FM approved control that features manual reset, T/C input and relay output. It is designed for use in conjunction with another process control. UT Series Caloritech™ UT Yokogawa Electronic Indicating Controls are available in 1/4 and 1/8 DIN sizes. Red LED displays show both process and set point. The UT can accept inputs from all thermocouples, RTDs, mV and mA. Outputs can be relay, pulse DC for solid state relays and 4 - 20 mA for step controls and SCRs. Most controls are field configurable to any input and output. Three models are available, please see the Catalog for further details on the corresponding feature sets for each model.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caloritech™ Electronic Indicating Controls -  - Thermon, Inc
Austin, TX, United States
Caloritech™ Electronic Indicating Controls
Caloritech™ Electronic Indicating Controls
S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech™ C100 Electronic Indicating Control is a general purpose control with dual digital displays for both process and set point. It features either T/C or RTD input and either relay, SSR pulse, triac driver or 4-20 mA output. D100 Series The Caloritech™ D100 Electronic Indicating Control offers high end process features for applications where a 1/8 or 1/4 DIN control is not appropriate. It features either T/C or RTD input and either relay, SSR pulse or 4-20 mA output. CB100 Series The Caloritech™ CB100 Electronic Indicating Control is a high limit, FM approved control that features manual reset, T/C input and relay output. It is designed for use in conjunction with another process control. UT Series Caloritech™ UT Yokogawa Electronic Indicating Controls are available in 1/4 and 1/8 DIN sizes. Red LED displays show both process and set point. The UT can accept inputs from all thermocouples, RTDs, mV and mA. Outputs can be relay, pulse DC for solid state relays and 4 - 20 mA for step controls and SCRs. Most controls are field configurable to any input and output. Three models are available, please see the Catalog for further details on the corresponding feature sets for each model.

S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech™ C100 Electronic Indicating Control is a general purpose control with dual digital displays for both process and set point. It features either T/C or RTD input and either relay, SSR pulse, triac driver or 4-20 mA output. D100 Series The Caloritech™ D100 Electronic Indicating Control offers high end process features for applications where a 1/8 or 1/4 DIN control is not appropriate. It features either T/C or RTD input and either relay, SSR pulse or 4-20 mA output. CB100 Series The Caloritech™ CB100 Electronic Indicating Control is a high limit, FM approved control that features manual reset, T/C input and relay output. It is designed for use in conjunction with another process control. UT Series Caloritech™ UT Yokogawa Electronic Indicating Controls are available in 1/4 and 1/8 DIN sizes. Red LED displays show both process and set point. The UT can accept inputs from all thermocouples, RTDs, mV and mA. Outputs can be relay, pulse DC for solid state relays and 4 - 20 mA for step controls and SCRs. Most controls are field configurable to any input and output. Three models are available, please see the Catalog for further details on the corresponding feature sets for each model.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Universal Process Controllers
Product Name Caloritech™ Electronic Indicating Controls
Controller Type Temperature
Control Limit
Features Rate Indication/ Control
Form Factor Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Controls & Monitoring - Genesis Controller™ - Thermon, Inc
Specs
Controller Type Temperature; Process heating, including electrical heat trace systems
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel; Network
View Details