Honeywell Sensing & IoT Sensors, Transducers - Optical Sensors - Phototransistors SD1410-002L

Description
Win Source Part Number: 1234932-SD1410-002L Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 15 V Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 250 nA Mounting Type: Through Hole Package / Case: Coaxial, Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234932-SD1410-002L Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 15 V Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 250 nA Mounting Type: Through Hole Package / Case: Coaxial, Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SD1410-002L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SD1410-002L
Sensors, Transducers - Optical Sensors - Phototransistors SD1410-002L
Win Source Part Number: 1234932-SD1410-002L Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 15 V Viewing Angle: 24° Wavelength: 880nm Current - Dark (Id) (Max): 250 nA Mounting Type: Through Hole Package / Case: Coaxial, Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete

Win Source Part Number: 1234932-SD1410-002L
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 100
Power - Max: 75 mW
Voltage - Collector Emitter Breakdown (Max): 15 V
Viewing Angle: 24°
Wavelength: 880nm
Current - Dark (Id) (Max): 250 nA
Mounting Type: Through Hole
Package / Case: Coaxial, Metal Can
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
SD1410-002L
Sensors, Transducers - Optical Sensors - Phototransistors SD1410-002L
SENSOR PHOTO 880NM TOP VIEW COAX

SENSOR PHOTO 880NM TOP VIEW COAX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors
Product Number SD1410-002L SD1410-002L
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors In Plastic Package - SFH 313 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Pastic Package (Leaded)
Peak Wavelength 870 nm (8700 Å)
View Details
3 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details