OSRAM Opto Semiconductors Phototransistors SFH 309-5

Description
Phototransistors 860nm Top View Radial, T-1 Lens
Request a Quote Datasheet
Description
Phototransistors 860nm Top View Radial, T-1 Lens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 475-SFH309-5-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH309-5-ND
Phototransistors 475-SFH309-5-ND
Phototransistors 860nm Top View Radial, T-1 Lens

Phototransistors 860nm Top View Radial, T-1 Lens

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 309-5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 309-5
Sensors, Transducers - Optical Sensors - Phototransistors SFH 309-5
Win Source Part Number: 1234966-SFH 309-5 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 860nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH309-5,Q62702P0999 ,SFH 309-5 Base Product Number: SFH 309

Win Source Part Number: 1234966-SFH 309-5
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 24°
Wavelength: 860nm
Current - Dark (Id) (Max): 200 nA
Mounting Type: Through Hole
Package / Case: Radial, T-1 Lens
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH309-5,Q62702P0999,SFH 309-5
Base Product Number: SFH 309

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 309-5
Phototransistors SFH 309-5
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors
Product Number 475-SFH309-5-ND SFH 309-5 SFH 309-5
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial, T-1 Lens
Mounting Option Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors in SMT Package - SFH 320 - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 980 nm (9800 Å)
View Details
Phototransistor - MTD8600T-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type TO-18
Mounting Option Surface Mount
View Details
2 suppliers
Phototransistors Topview Type - RPT-38PB3F - ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type DIP
Mounting Option Plugin
View Details
5 suppliers