Honeywell Sensing & IoT Honeywell General Aerospace Proximity Sensor, GAPS Series, Right angle cylindrical threaded form factor, 1,75 mm/2,75 mm range, 3-wire open collector output normally open, D38999/25YA98PN termination LGRTA3CA01-000

Description
Honeywell’s patented General Aerospace Proximity Sensors (GAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The GAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the GAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.
Request a Quote Datasheet
Description
Honeywell’s patented General Aerospace Proximity Sensors (GAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The GAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the GAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell General Aerospace Proximity Sensor, GAPS Series, Right angle cylindrical threaded form factor, 1,75 mm/2,75 mm range, 3-wire open collector output normally open, D38999/25YA98PN termination - LGRTA3CA01-000 - Honeywell Sensing & IoT
Fort Mill, SC, United States
Honeywell General Aerospace Proximity Sensor, GAPS Series, Right angle cylindrical threaded form factor, 1,75 mm/2,75 mm range, 3-wire open collector output normally open, D38999/25YA98PN termination
LGRTA3CA01-000
Honeywell General Aerospace Proximity Sensor, GAPS Series, Right angle cylindrical threaded form factor, 1,75 mm/2,75 mm range, 3-wire open collector output normally open, D38999/25YA98PN termination LGRTA3CA01-000
Honeywell’s patented General Aerospace Proximity Sensors (GAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The GAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the GAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.

Honeywell’s patented General Aerospace Proximity Sensors (GAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The GAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the GAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.

Supplier's Site Datasheet
Proximity Sensors - Industrial - 480-LGRTA3CA01-000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
480-LGRTA3CA01-000-ND
Proximity Sensors - Industrial 480-LGRTA3CA01-000-ND
SENSOR PROX IND 1.75-2.75MM CYL

SENSOR PROX IND 1.75-2.75MM CYL

Buy Now Datasheet
Aerospace Proximity Sensor, 2.75Mm, 32V; Sensing Range Max Honeywell - 70AH8181 - Newark, An Avnet Company
Chicago, IL, United States
Aerospace Proximity Sensor, 2.75Mm, 32V; Sensing Range Max Honeywell
70AH8181
Aerospace Proximity Sensor, 2.75Mm, 32V; Sensing Range Max Honeywell 70AH8181
AEROSPACE PROXIMITY SENSOR, 2.75MM, 32V; Sensing Range Max:2.75mm; Thread Size - Metric:-; Sensor Output:3-Wire, NO, Open Collector; Supply Voltage DC Min:12V; Supply Voltage DC Max:32V; Product Range:GAPS LG Series RoHS Compliant: Yes

AEROSPACE PROXIMITY SENSOR, 2.75MM, 32V; Sensing Range Max:2.75mm; Thread Size - Metric:-; Sensor Output:3-Wire, NO, Open Collector; Supply Voltage DC Min:12V; Supply Voltage DC Max:32V; Product Range:GAPS LG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number LGRTA3CA01-000 480-LGRTA3CA01-000-ND 70AH8181
Product Name Honeywell General Aerospace Proximity Sensor, GAPS Series, Right angle cylindrical threaded form factor, 1,75 mm/2,75 mm range, 3-wire open collector output normally open, D38999/25YA98PN termination Proximity Sensors - Industrial Aerospace Proximity Sensor, 2.75Mm, 32V; Sensing Range Max Honeywell
Operation Distance 0.0197 to 1.04 inch (0.5000 to 26.5 mm) 0.1083 inch (2.75 mm)
Operating Temperature -67 to 239 F (-55 to 115 C) -67 to 239 F (-55 to 115 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details