Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3886

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3886 is a 4 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 100 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn and hysteresis is less than 10%. It includes a 2 m PVC cable with a C1 connector and supports flush mounting. Operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3886 is a 4 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 100 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn and hysteresis is less than 10%. It includes a 2 m PVC cable with a C1 connector and supports flush mounting. Operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3886 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3886
4mm Diameter Inductive Sensor with Increased Sensing Distance S3886
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3886
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3240 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details