Honeywell Technologies HSCMRRD005NDAA5
Honeywell Technologies HSCMRRD005NDAA5
HSC, 12.5MBAR, DIFF, SMT, DP, AN
PRESSURE SENSOR, DIFF, 5INCH-H2O, 5VDC; Operating Pressure Max:5Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2036351 | 480-HSCMRRD005NDAA5-ND | 64AH1827 |
| Product Name | Pressure Sensor ICs | Pressure Sensors, Transducers | Pressure Sensor, Diff, 5Inch-H2O, 5Vdc; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Differential; Gauge | Differential | Differential; Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analogue | |
| Features | Temperature Compensated |