Honeywell Sensing & IoT Attenuators - HRFAT4521 HRFAT4521

Description
Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 276059-HRFAT4521 Tolerance: ±2.5% Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Categories: RF/IF and RFID Status: Active Dimension: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 276059-HRFAT4521 Tolerance: ±2.5% Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Categories: RF/IF and RFID Status: Active Dimension: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - HRFAT4521
276059-HRFAT4521
Attenuators - HRFAT4521 276059-HRFAT4521
Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 276059-HRFAT4521 Tolerance: ±2.5% Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Categories: RF/IF and RFID Status: Active Dimension: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell Microelectronics & Precision Sensors
Win Source Part Number: 276059-HRFAT4521
Tolerance: ±2.5%
Impedance: 50 Ohm
Frequency Range: 0 to 2.5GHz
Categories: RF/IF and RFID
Status: Active
Dimension: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 276059-HRFAT4521
Product Name Attenuators - HRFAT4521
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
60 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-60 - Mini-Circuits
Specs
Insertion Loss 4.8 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Attenuators - 2312-RFSA3513TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers