ELECTRICAL TYPE
BLACK COLOR
11-1/4 INCH WIDTH X 9 INCH DEPTH X 19 INCH HEIGHT OVERALL DIMENSIONS
LED DISPLAY TYPE
10 AMP CONTACT RATING
UL998, ANSI/NFPA 70, CEC, C22.1, YU555 APPLICABLE STANDARD
BATHROOM, KITCHEN APPLICATION
120 VOLT AC VOLTAGE RATING
1.1 TO 40 DEG C TEMPERATURE RATING
HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY WATER TUBING, DUCT NOZZLE, MOUNTING BRACKET, BACKFLOW VALVE, RO WATER FILTER KIT INCLUSIONS/FEATURES
DUCT/REMOTE MOUNTING TYPE
C7089 SENSOR, HUMIDIFIER USED WITH
35 PERCENT RH HUMIDITY SET POINT RANGE
HUMIDIPRO[TM] BRAND
CAPACITY 9 GPD
Honeywell International, Inc.
Done
Description
ELECTRICAL TYPE
BLACK COLOR
11-1/4 INCH WIDTH X 9 INCH DEPTH X 19 INCH HEIGHT OVERALL DIMENSIONS
LED DISPLAY TYPE
10 AMP CONTACT RATING
UL998, ANSI/NFPA 70, CEC, C22.1, YU555 APPLICABLE STANDARD
BATHROOM, KITCHEN APPLICATION
120 VOLT AC VOLTAGE RATING
1.1 TO 40 DEG C TEMPERATURE RATING
HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY WATER TUBING, DUCT NOZZLE, MOUNTING BRACKET, BACKFLOW VALVE, RO WATER FILTER KIT INCLUSIONS/FEATURES
DUCT/REMOTE MOUNTING TYPE
C7089 SENSOR, HUMIDIFIER USED WITH
35 PERCENT RH HUMIDITY SET POINT RANGE
HUMIDIPRO[TM] BRAND
CAPACITY 9 GPD
ELECTRICAL TYPE
BLACK COLOR
11-1/4 INCH WIDTH X 9 INCH DEPTH X 19 INCH HEIGHT OVERALL DIMENSIONS
LED DISPLAY TYPE
10 AMP CONTACT RATING
UL998, ANSI/NFPA 70, CEC, C22.1, YU555 APPLICABLE STANDARD
BATHROOM, KITCHEN APPLICATION
120 VOLT AC VOLTAGE RATING
1.1 TO 40 DEG C TEMPERATURE RATING
HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY WATER TUBING, DUCT NOZZLE, MOUNTING BRACKET, BACKFLOW VALVE, RO WATER FILTER KIT INCLUSIONS/FEATURES
DUCT/REMOTE MOUNTING TYPE
C7089 SENSOR, HUMIDIFIER USED WITH
35 PERCENT RH HUMIDITY SET POINT RANGE
HUMIDIPRO[TM] BRAND
CAPACITY 9 GPD
ELECTRICAL TYPE
BLACK COLOR
11-1/4 INCH WIDTH X 9 INCH DEPTH X 19 INCH HEIGHT OVERALL DIMENSIONS
LED DISPLAY TYPE
10 AMP CONTACT RATING
UL998, ANSI/NFPA 70, CEC, C22.1, YU555 APPLICABLE STANDARD
BATHROOM, KITCHEN APPLICATION
120 VOLT AC VOLTAGE RATING
1.1 TO 40 DEG C TEMPERATURE RATING
HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY WATER TUBING, DUCT NOZZLE, MOUNTING BRACKET, BACKFLOW VALVE, RO WATER FILTER KIT INCLUSIONS/FEATURES