The LinPicco series provides a Plug & Play module for humidity and temperature measurements. The module is fully calibrated, has an analog output signal and is temperature compensated. No extra software is needed. The principle of the module is a capacitive change which is transformed into an electrical signal. The signal is processed by an integrated component and afterwards released as an analog output. The LinPicco Series is available with 0 V to 1V, 0 V to 5 V and 4 mA to 20mA analog humidity output signal.
Further advantages of the LinPicco modules include:
Precise humidity measurement
Easy to integrate
Fully calibrated
Module with external sensor available
Very low drift due to wide sensor area
PCB moisture protected
Various analog output signals
The analog IST AG LinPicco module is suitable for applications where a fast, simple and easily integrated humidity and temperature measurement is required.
The LinPicco series provides a Plug & Play module for humidity and temperature measurements. The module is fully calibrated, has an analog output signal and is temperature compensated. No extra software is needed. The principle of the module is a capacitive change which is transformed into an electrical signal. The signal is processed by an integrated component and afterwards released as an analog output. The LinPicco Series is available with 0 V to 1V, 0 V to 5 V and 4 mA to 20mA analog humidity output signal.
Further advantages of the LinPicco modules include:
- Precise humidity measurement
- Easy to integrate
- Fully calibrated
- Module with external sensor available
- Very low drift due to wide sensor area
- PCB moisture protected
- Various analog output signals
The analog IST AG LinPicco module is suitable for applications where a fast, simple and easily integrated humidity and temperature measurement is required.