Suzhou Ele Mfg Co., Ltd. Humidity Sensor and Fan Control Switch EKA25B

Description
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. | Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. | Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. | Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. | Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. | Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. | UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. | Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Request a Quote
Description
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. | Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. | Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. | Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. | Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. | Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. | UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. | Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor and Fan Control Switch - EKA25B - Suzhou Ele Mfg Co., Ltd.
United States
Humidity Sensor and Fan Control Switch
EKA25B
Humidity Sensor and Fan Control Switch EKA25B
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. | Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. | Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. | Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. | Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. | Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. | UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. | Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
  • All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. |
  • Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. |
  • Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. |
  • Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. |
  • Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. |
  • Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. |
  • UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. |
  • Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Humidity Controllers
Product Number EKA25B
Product Name Humidity Sensor and Fan Control Switch
Unlock Full Specs
to access all available technical data

Similar Products