HONEYWELL SENSING & IOT
E50-208400-J07NSPKIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-208400-J07NSPKIT
Description
Energy Monitor Display
-
Quarktwin Technology Ltd.
Description
Energy Monitor Display
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-208400-J07NSPKIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Number Digits
3.5
Width
45 mm (1.77 inch)
Height
22 mm (0.8661 inch)
View Details
ABB Measurement & Analytics
Features
Intrinsically safe
Display Type
Numeric; Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details