GRAY COLOR
31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS
60 HERTZ FREQUENCY RATING
5.2 AMP CONTACT RATING
INDOOR AIR QUALITY APPLICATION
120 VOLT VOLTAGE RATING
34 TO 135 DEG F TEMPERATURE RATING
(4) LEVELLING FEET, RUBBER ISOLATION PADS INCLUSIONS/FEATURES
TRUEDRY[TM] BRAND
CONNECTION SIZE 3/4 INCH FEMALE THREADED
DUCT CONNECTION 8 INCH ROUND (INLET/OUTLET)
FILTER EFFICIENCY MERV-11
PLENUM OPENING SIZE 8 INCH DIAMETER (COLLAR)
CAPACITY 8-3/25 GPD, 65-PINT PER DAY
AREA COVERAGE 1800 SQUARE FOOT
Honeywell International, Inc.
Done
Datasheet
Description
GRAY COLOR
31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS
60 HERTZ FREQUENCY RATING
5.2 AMP CONTACT RATING
INDOOR AIR QUALITY APPLICATION
120 VOLT VOLTAGE RATING
34 TO 135 DEG F TEMPERATURE RATING
(4) LEVELLING FEET, RUBBER ISOLATION PADS INCLUSIONS/FEATURES
TRUEDRY[TM] BRAND
CONNECTION SIZE 3/4 INCH FEMALE THREADED
DUCT CONNECTION 8 INCH ROUND (INLET/OUTLET)
FILTER EFFICIENCY MERV-11
PLENUM OPENING SIZE 8 INCH DIAMETER (COLLAR)
CAPACITY 8-3/25 GPD, 65-PINT PER DAY
AREA COVERAGE 1800 SQUARE FOOT
GRAY COLOR
31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS
60 HERTZ FREQUENCY RATING
5.2 AMP CONTACT RATING
INDOOR AIR QUALITY APPLICATION
120 VOLT VOLTAGE RATING
34 TO 135 DEG F TEMPERATURE RATING
(4) LEVELLING FEET, RUBBER ISOLATION PADS INCLUSIONS/FEATURES
TRUEDRY[TM] BRAND
CONNECTION SIZE 3/4 INCH FEMALE THREADED
DUCT CONNECTION 8 INCH ROUND (INLET/OUTLET)
FILTER EFFICIENCY MERV-11
PLENUM OPENING SIZE 8 INCH DIAMETER (COLLAR)
CAPACITY 8-3/25 GPD, 65-PINT PER DAY
AREA COVERAGE 1800 SQUARE FOOT
GRAY COLOR
31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS