Honeywell Sensing & IoT CSLA Series inductive analog current sensor, 92 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2CE

Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet
Description
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSLA Series inductive analog current sensor, 92 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount - CSLA2CE - Honeywell Sensing & IoT
Fort Mill, SC, United States
CSLA Series inductive analog current sensor, 92 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount
CSLA2CE
CSLA Series inductive analog current sensor, 92 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount CSLA2CE
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.

Supplier's Site Datasheet
Current Sensors - 480-4823-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
480-4823-ND
Current Sensors 480-4823-ND
Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 92A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CSLA2CE
Board Mount Current Sensors CSLA2CE
Board Mount Current Sensors 92A Bottom Mnt. AC or DC current

Board Mount Current Sensors 92A Bottom Mnt. AC or DC current

Buy Now Datasheet
Sensor, Bottom Mount, -92A To 92A, 6V To 12V; Sensor Output Honeywell - 50F5296 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Bottom Mount, -92A To 92A, 6V To 12V; Sensor Output Honeywell
50F5296
Sensor, Bottom Mount, -92A To 92A, 6V To 12V; Sensor Output Honeywell 50F5296
SENSOR, BOTTOM MOUNT, -92A to 92A, 6V to 12V; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-92A to 92A; Current Measuring Range AC:-92A to 92A; Response Time:3µs RoHS Compliant: Yes

SENSOR, BOTTOM MOUNT, -92A to 92A, 6V to 12V; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-92A to 92A; Current Measuring Range AC:-92A to 92A; Response Time:3µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number CSLA2CE 480-4823-ND CSLA2CE 50F5296
Product Name CSLA Series inductive analog current sensor, 92 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount Current Sensors Board Mount Current Sensors Sensor, Bottom Mount, -92A To 92A, 6V To 12V; Sensor Output Honeywell
Loop Type Open Loop Open Loop
Current Type AC Current; DC Current
Technology Hall-Effect Hall-Effect
Mounting / Configuration Printed Circuit Board Module, Single Pass Through
Electrical Output Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details